The E-Motion 180E powertrain from Vision Marine Technologies Inc. is touted as the most powerful electric outboard available and may soon become the world's fastest.

The zero-emissions and noiseless E-Motion 180 hp outboard motor will be installed in a Hellkats Powerboats 32-ft Super-Sport Widebody Catamaran. Reaching a top speed higher than 100 mph will enable Vision Marine to claim the high-speed record for electric powerboats and help the company compete with the traditional internal combustion engine boating industry.

This first fully electric purpose-built outboard powertrain system combines an advanced 60 kWh lithium battery pack, inverter, 220 V marine connecting charger and high-efficiency 650 V motor with proprietary union assembly between the transmission and the electric motor design utilizing extensive control software.

The limited edition Fulgura I catamaran fitted with the twin E-Motion powertrain will hit the water in November 2021.

To contact the author of this article, email shimmelstein@globalspec.com