The AlphaDisc filter from Israel-based Netafim is designed to protect irrigation systems against clogging caused by organic contaminants. Researched and developed in partnership with water treatment and filtration solution provider Amiad, AlphaDisc provides the ultimate in irrigation system protection with its combination of precise depth filtration, substantial capacity to contain dirt and a unique easy-to-scale modular design that helps manage changing flow rates and water quality needs. These parameters are monitored by a first of its kind remote sensing system and algorithms that provide farmers with online data and insights.

Up to 70% of water used for agriculture is surface water from reservoirs, lakes, canals and ponds, containing considerable amounts of algae and other organic contaminants that significantly increase the Source: Netafim Source: Netafim risk of clogging. With water quality constantly deteriorating due to climate change, pollution and the growing usage of reclaimed water, growers have an increasing need for effective filtration to prevent full and partial clogging and to protect their irrigation systems for sustainable long-term performance.

AlphaDisc offers:

  • High efficiency, precise depth filtration through all depths of the disc for better clogging protection.
  • High dirt-holding capacity. A high filtration volume and area, coupled with lowest rates of head loss in the industry, ensures higher particle capture, fewer backflush cycles and less downstream disruption.
  • Hyper modular design provides easy scalability as needs evolve.
  • Low backflush flow rate and low head loss for a more cost-effective irrigation system.
  • A smart controller with 'always on' access to filtration data; IP65 rating.
  • Smaller environmental footprint.
To contact the author of this article, email GlobalSpeceditors@globalspec.com