Video: General Measure launches second generation intelligent bagging machine
Engineering360 News Desk | March 04, 2021A second generation intelligent bagging machine launched by General Measure offers a 5 kg, 25 kg and 50 kg weighing range.
A self-adjusting function sets the target weight and starts the auto adjustment, and the bag filler begins self-
Source: General Measurelearning for 10 packs and finds the optimal output performance. A smart feeding algorithm enables the bag filler to adjust the parameter to the optimal status automatically to avoid errors associated with environment changes.
Process speed is increased, and a bag filler with single hopper can pack 1,000 pieces/hour. Accuracy can reach ±2 g in a reliable, low maintenance module design. A servo motor improves control system accuracy and with USB connections, packing data can be easily exported.