The pre-analytical function of decapping a specimen collection tube can now be automated with a new system from Aim Lab Automation Technologies. The Tube Decapper Module is easily integrated with vitro diagnostic devices and other automation systems, and the compact, 52 cm high unit features a small footprint.

The system can reliably decap specimen collection tubes with a wide range of cap closure types including screwThe system reliably decaps specimen collection tubes. Source: Aim Lab Automation TechnologiesThe system reliably decaps specimen collection tubes. Source: Aim Lab Automation Technologies caps, push on caps and even conventional rubber bungs to improve workflow and efficiency in the laboratory. Tubes can range from 12 mm to 16 mm in diameter and from 80 mm to 120 mm in capped height.

An integral electric tube gripper holds and aligns the presented tube with the decapping head. The removed cap is ejected into a waste chute into a waste receptacle for easy disposal. The waste chute can be easily removed by the operator for cleaning if required. By eliminating the need for any pneumatics, the set up time is reduced along with the overall capital and operating cost.

To contact the author of this article, email shimmelstein@globalspec.com