igus® offers a variety of innovative plastic solutions for pallet storage, retrieval machines, industrial trucks and more.

Our maintenance-free e-chain® cable carriers travel up to 492 ft and are guaranteed to last up to 36 months. Our chainflex® cables, which are also guaranteed for 36 months, have been specially designed to withstand the dynamic movements of industrial applications. We also offer self-lubricating iglide® plain bearings as well as drylin® linear bearings that are lightweight, dirt resistant and corrosion resistant.

In addition, we design and engineer low cost automation solutions that give small and medium-sized businesses a competitive and technical advantage over the competition.

drylin® gantry robots are designed with our self-lubricating, high-performance plastic liners that slide instead of roll and require no external lubricants. They’re also lightweight and resistant to dirt and corrosion. igus® offers drylin® ZLW single-axis linear actuators as well as customized drylin® gantry solutions based on customer-specific application and installation parameters. Accessories, such as motors, motor controllers, couplings and motor flanges, are also available.

Our modular drylin® delta robots and robolink® DP robotic arms offer the same technical advantages as our gantries. Delta is available in two sizes and starts as low as $6,200. Countless component combinations are available for robolink® so you can design an individual solution that meets the needs of your business.

If you have any questions or require more information, contact us today or visit our material handling solutions webpage.