Source: Schlumberger LimitedSource: Schlumberger LimitedThe new Ora intelligent wireline formation testing platform includes dual-flowline architecture, focused radial probes and digital hardware. This allows for the acquisition of formation fluids at targeted locations. The platform also provides precision flow rate control with the ability to divert mud-filtrates and capture truly representative reservoir fluid samples.

The new wireline testing platform is rated to 392° F and 35,000 psi and can be deployed in challenging environments including high-pressure, high-temperature wells, tight oil plays and unconsolidated formations.

The platform maintains effective control over the flow rate ranging from 0.1 to 200 cm3 a second and handles differential pressures up to 8,000 psi. The connected, highly-automated system handles challenging fluids and provides operators with real-time metrology for reservoir characterization and reserve estimations with the ability to maximize production, expedite completion strategies and increase operational efficiency of field developments.