Universal Flow Monitors has announced the release of its Flow Stream Model FD. The company says it's equipped with high accuracy +/-1% of reading, a repeatability of 0.2% full scale (FS) and a usable 400:1 turndown ratio. Its flow range is 2 standard liters per minute (SLPM)/5 standard cubic feet per hour (SCFH) FS to 1,000 SLPM/2,100 SCFH FS and it is powered by USB or battery.
Flow ranges from 500 standard cubic centimeters per minute (SCCM) to 2,000 SLPM are ideal for laboratory, utility and plant, and process applications.
For more information, click here.

To contact the author of this article, email GlobalSpeceditors@globalspec.com