Remove Unwanted Solids and Recycle Coolant
Shawn Martin | January 25, 2018
Source: EXAIR CorporationA high lift vacuum system extends coolant life by removing chips, swarf and shavings. It is an ideal solution for machines with sumps, parts washers, tanks and storage containers of contaminated liquids.
EXAIR Corporation’s patented High Lift Chip Trapper features a self-priming stainless steel pump, built-in pressure/vacuum relief, auto safety shutoff, reusable filter bag and an integrated drum for spill-free operation. It removes unwanted solids from liquids and recycles coolant.
The unit is pneumatically powered with a required supply pressure of 80 psig. Air consumption is rated at 43 standard cubic feet per minute with a lift of 180 inches of water and a liquid flow rate of 30 gallons per minute.