New Image Sensor Uses Advanced Back-Illuminated Pixel Technology
Engineering360 News Desk | December 11, 2018SmartSens has announced the latest addition to its SmartClarity product line — SC4210. The new product is a 4 megapixel image sensor based on advanced BSI (back-illuminated) pixel technology, using a 1/1.8 inch optical size to deliver excellent imaging quality in low-illumination environments.
- Large-size pixel structure and high sensitivity: SC4210 uses BSI pixel process to achieve a 3.0 μm large-size pixel structure and a 1/1.8 inch optical size, with sensitivity of up to 4,800 mV/lux-second and maximum signal-to-noise ratio of 43 dB.
- Ultra-low-light performance: with SmartSens' unique pixel architecture, SC4210 has SNR1s of 0.21 lux.
- Wide dynamic range: SC4210 supports ultra-high dynamic range (over 100 dB).
- Near-infrared enhancement: SC4210 features near-infrared (NIR) enhancement, which nearly doubles the quantum efficiency (QE) of the 850 nm to 940 nm band.
- High frame rate: SC4210 can run at up to 60 fps with 4 megapixel resolution.
The SC4210 CMOS image sensor will be used primarily in applications such as professional security surveillance cameras, face recognition smart cameras, industrial cameras, high-end traffic recorders, motion cameras and video teleconferencing systems. With the powerful performance of the industry-leading 4 megapixel image sensor with 1/1.8 inch optical size, applications can achieve clear color imaging in low-light conditions, greatly improving the scene adaptation of imaging products.