Modular stackable cable clamp
GlobalSpec News Desk | December 18, 2024The modular stackable cable clamp MSMC from icotek is a flexible fastening system for cables, pipes and cylindrical components with a cable diameter of 10 mm to 55 mm. Thanks to its modular design, it enables a simple and quick expansion by connecting or stacking several clamps.
The great advantage of this cable cleat is that it can be easily extended by stacking or baying. By using the CMC30 coupler, different clamping areas can be connected to each other. The MSMC offers a very high
Source: icotek level of corrosion protection thanks to the choice of materials for the cable clamps and screws.
The cable cleat consists of an upper and a lower part as well as hexagon head screws. A coupler is used to easily connect several cable clamps together horizontally. The longitudinal and transverse ridges of the support surface serve to absorb torsional and tensile forces. The central mounting point (slotted hole) offers a high degree of flexibility on many surfaces. For even greater stability and torsion resistance, two long screws can be used for fastening.
The cable cleats are available as Set A for lining up and stacking or as Set B for baying. Set B contains a cable clamp (upper and lower part), a coupler and two short hexagon head screws. Set A additionally contains two long hexagon head screws.
The cable clamp can be combined with a sliding nut for optional assembly on the 35 mm/40 mm C-rail.