HEADLINES ARCHIVE
Grease-free lead screw assemblies from a single source for automotive industry
dryspin® lead screws feature a flatter thread angle for greater efficiency and operate maintenance-free.
Video: What causes quicker belt wear?
The key to understanding where the product decline comes from is often how the system interacts as a whole.
Integrated fuel cell/battery solutions pursued for heavy-duty hydrogen mobility
Fully integrated fuel cell and battery solutions are being optimized for performance, cost and installation for heavy-duty hydrogen mobility applications.
Video: GREET energy use and emissions model updated for 2021
The life-cycle analysis tool examines energy and environmental effects of transportation fuels and vehicle technologies.
Video: Fuel cell-powered transporter hits the road in Europe
The hydrogen fuel cell-propelled vehicle can achieve ranges of up to 500 km.
Video: Compact, lightweight direct-drive system for in-wheel applications
A 2.5 kW/kg power density motor is combined with the inverter and brake in a single unit, installed inside a wheel.
Video: Manufacturing recyclable composites for the transport industry
Researchers demonstrated the use of microwaves and laser welding to obtain recyclable composites for automotive and transport applications.
A fast-charging lithium-carbon battery system
The design combines the benefits of super capacitors and traditional lithium-ion batteries.
ParkMobile announces partnership with city of Auburn, Alabama to offer contactless mobile parking
This partnership with ParkMobile helps with Auburn's plan to expand contactless parking payment options throughout the city.
Power relays for EV charging
The latching DC relays are designed for communications power supplies and battery charging stations.
Precision-adjustable current limit power switch protects automotive subsystems
Key applications include protection of vehicle USB ports and electronic control unit supply rails.
Dymax creates low-shrinkage epoxy for camera module assembly
The adhesive has the unique flexibility to cure in seconds with LED, UV or visible light and low-temperature heat
Automotive cybersecurity standard jointly issued by SAE and ISO
The standard helps the industry define a structured process to ensure cybersecurity is incorporated into the design of road vehicles.
Video: Recycling process targets EV motors
The process efficiently recovers high-purity rare-earth compounds from EV motor magnets.
Final brakes put on leaded gasoline sales worldwide
Algeria has stopped selling leaded gasoline, making it the last country to stop marketing it and marking the end of its use as an automotive fuel.
Toyota to assemble fuel cell modules at Kentucky plant in 2023
The fuel cell modules bring Toyota's electrification strategy further into focus.
How to recycle a car
Learn how steel from scrap automobiles is processed, crushed, shredded, melted and repurposed.
Watch: Titanium 'halo' saves more lives in huge race crash
As evident in the video, disaster was almost certainly averted by the halo innovation.
Update: SAE International recommended practice for electric and hybrid electric vehicle safe battery testing
Recommendations cover abuse testing of vehicle rechargeable energy storage systems.
Ram trucks recalled for faulty airbags
This is the second major recall of pickup trucks in the past two months for the same problem.