Fully Integrated Electric Submersible Pumps for Demanding Applications
Shawn Martin | August 13, 2018
Source: Apergy Artificial Lift
Electric submersible pumps (ESP) designed for the most demanding applications have proven to boost production in high-volume wells, highly deviated wells, horizontal wells and in deep wells. With the ability to accommodate production rates up to 20,000 barrels per day, withstand temperatures up to 300° F and operate at a true vertical depth of up to 10,000 feet, oil and gas producers are presented with a comprehensive production solution.
Apergy’s fully integrated Unbridled ESP System has a proven track record. It has been successfully deployed in several types of production systems including high-volume wells, horizontal wells and in highly deviated wells where operators have been able to optimize field production throughout the life of the well.
The company designs and delivers a fully integrated pumping solution inclusive of its Grindstone Pumps, Whirlaway Gas Separators and Agile Motors along with downhole and surface components, web-based monitoring systems and electrical controls.
These ESPs have been used to optimize well production across the continental U.S. from the Mid-Atlantic and the Permian Basin to the Rocky Mountains and the Bakken, and Apergy is now ready to expand its operations to global markets.