Source: Skyworks Solutions, Inc.Source: Skyworks Solutions, Inc.A high-performance, fully integrated RF front-end module (FEM) that is designed for Bluetooth® Low Energy and Zigbee® applications integrates a high-efficiency saturated power amplifier, a high-gain low-noise amplifier and digital controls compatible with CMOS.

The SKY66114-11 FEM from Skyworks Solutions is a 2.4 GHz front-end module provided in a small, 16-pin, 2.4 mm × 2.4 mm Multi-Chip Module (MCM) package. The integrated power amplifier provides up to +23 dBm output power, the low noise amplifier 11 dB of gain while the RF blocks operate over a wide supply voltage range from 1.2 V to 3.6 V.

The FEM has been designed into reference designs with products from Silicon Labs, NXP and Texas Instruments meeting the demands of long-range, low-power and cost-effective solutions.