Pan-and-Tilt Pipe Camera with Flexible Push Cable
Shawn Martin | November 02, 2017
Image Credit: Fiberscope.net by MEDIT
Fiberscope.net, a division of MEDIT Inc., produces 3 in. diameter pan-and-tilt pipe camera that incorporates a high resolution 0.25 in. CCD image sensor. The Gecko 9020 features a flexible push cable which will not break easily, an interchangeable waterproof camera head and a wide angle 130-degree field of view with high-powered LED illuminators.
Extremely durable pan-and-tilt pipe camera that produces bright, crisp and colorful images facilitates inspection and measurement of pipes and ductwork in plumbing, HVAC and well and sewage tank applications.
The device is fully self-contained supplied with a 60 meter Kevlar braided 7.5 mm push cable, a color 8.4 in. LCD monitor, a built-in digital video recorder and an SD memory card to capture and document live video inspections. The pan and tilt function provides for endless 360-degree rotation, 240-degree tilt and automatic home positioning.