Make your standard connector an EMI/RFI filtered or ESD protected connector in seconds with EESeal from Quell!

Aerospace and Military are Quell Corporation's specialty. They manufacture the EESeal® and EESeal+® FilterSeal EMI Filter Inserts for a wide range of Avionic and MIL-SPEC (military specification), commercial and custom connectors, including BACC, MIL-C-38999, MIL-C-26482, MIL-C-5015, MIL-C-83723, ARINC, Lemo, MDM, DSubminiature and custom connectors.

Request a FREE custom sample.

First, Quell Corporation will determine what EESeal EMI Filter Insert design is right for you. Then, they will gladly provide you with a free sample. The company can usually develop, build and ship free custom samples within a day or two of your rush request. They believe you will see this is a much better solution to the pricy and bulky EMI filter connectors, EMI filter adapters and other EMI filters of the past.

Quell Corporation manufactures EESeal inserts for a wide range of military-spec, commercial and custom connectors, including MIL-C-38999, MIL-C-26482, MIL-C-5015, MIL-C-83723, ARINC, Lemo, MDM, DSubminiature and custom connectors.

  • Discrete capacitors up to 1microfarad and voltages up to 2,000 volts
  • Frequency mitigation from 10 kilohertz to 40 gigahertz
  • Fast delivery for prototypes and production
  • Save 20-50 percent over filtered connector solutions

So why leave your EMI test facility with a failure on your mind when we can usually fix it immediately?

Request a FREE custom sample.