Micro-D gaskets designed for MIL-DTL 83513 connectors
Engineering360 News Desk | November 21, 2022Leader Tech’s Micro-D connector gaskets are specifically designed to be used with MIL-DTL-83513 microminiature connectors. These specialized gaskets eliminate any unwanted gaps between the connector
Source: Leader Tech and I/O surface points and offer a shielding effectiveness of 80 dB to115 dB.
The micro-D connector gaskets are available in 9-pin through 100-pin sizes and will fit either plug or socket versions of the connectors. The gaskets are offered in beryllium copper or stainless-steel base materials and the recommended compression is 30% to 50% of the gasket height. Tin and electroless nickel are standard plating options for beryllium copper parts with other finishes available upon request.