Guide Loads Fom a Safe Distance
Shawn Martin | July 12, 2017
Image Credit: Industrial Magnetics, Inc.Industrial Magnetics’ Load Control Magnet (LCM) allows operators to guide a suspended load in steel lifting operations from a safe distance. It features powerful on/off rare earth magnets that have a rated capacity of 150 lbs.
The device connects to an articulating extension pole allowing users to guide a load from a safe distance of 6 to 12 feet away. It quickly and easily attaches to ferrous steel plates, pipes, parts and other ferrous devices with a simple turn of a switch. The device does not require batteries or an external power sources allowing for freedom of movement and reliability.
The LCM is offered with or without an adjustable extension pole handle and is compatible with standard third party long-reach extension poles.