New Platform for Metal-seated Ball Valves
S. Himmelstein | July 03, 2017
Image credit: Velan
The new Securaseal R-series cast metal-seated ball valve from Velan is available as an optimized package suitable for most processes with fluid slurries and high temperatures.
The R-series cast is designed to meet process industry standards, including API 608, and stringent customer specifications. The product line is available in all sizes and standard trims up to ASME class 600, and is also offered on an engineered-to-order basis up to ASME class 2500 and 36” (DN 900) sizes.
Features include:
- High-integrity sealing with fixed downstream seating technology that prevents any unwarranted movements;
- Low emissions with full-size live-loaded API 641 & ISO 15848-1 compliant packing;
- Field-replaceable components providing greater flexibility for potential maintenance; and
- Optional easy-to-automate mounting pad with severe service drive-train.