UniPro/UFS Protocol Analyzer and Exerciser Provides Quality Testing and Verification
Peter Brown | May 08, 2017
The Eclipse M32 platform. Image credit: Teledyne LeCroy
Teledyne LeCroy has introduced its new UniPro/UFS protocol analyzer and exerciser designed to assist test engineers working with high data rates and aggressive power management specifications of the MIPI M-PHY physical interface.
The Eclipse M32 allows for in-depth testing, analysis and automated quality testing as well as compliance/conformance verification in one device. The device supports the MIPI M-PHY v3.1 HS-G3, the UniPro V1.61 and the UFS v2.1 specifications. The system can also be upgraded to the MIPI M-PHY v4.1 HS-G4 specification as well as the UniPro v1.8 when it becomes available.
Acting as a standalone protocol analyzer or as an analyzer/exerciser, the system offers a complete protocol solution from analysis and traffic generation, to conformance or compliance testing and automated stress testing.
The Eclipse M32 is available for shipment at the end of the second quarter of this year.