Bulk Cable Built to Withstand Harsh Environments
Peter Brown | May 05, 2017
Outdoor-rated category 6a, 6 and 5e bulk cable. Image credit: L-Com
L-com Global Connectivity has launched a new series of outdoor-rated bulk cables that work in harsh environments and outdoor Ethernet networking applications.
The new series includes the TOFC6A Cat6a direct burial cable with 23 AWG solid conductors; the TOC6A-BLK, an outdoor-rated Cat6a cable with 23 AWG solid conductors; the TOFC6-BLK Cat6 direct burial cable with 23 AWG solid conductors; and the TOFC5-BLK and TOFDLC5-BLK both are burial cables with 24 AWG solid conductors.
The bulk cables are available in 1,000 foot spools and are in stock now.