Eppendorf AG’s DASbox® Mini Bioreactor System is suitable for several applications including process Image Credit: Eppendorf AGImage Credit: Eppendorf AGdevelopment in microbiology, cultivation of stem cells, clone and cell line screening, and strain characterization. It is designed as a 4-fold system with up to 24 parallel operating bioreactors.

The cell culture unique mini bioreactor exhibits excellent scalability and reproducibility. It has working volumes of 60 – 250 mL and supports industry standard glass bioreactors as well as single-use vessels.

The device features liquid-free temperature control, precise miniature variable speed pumps with continuous flow rates down to 0.3 mL/h, and standard sensors for measurement and control of temperature pH, level and ORP (redox potential).