Vaneaxial Fixed Pitch Fans for High-Pressure Ventilation
Shawn Martin | April 13, 2017The New York Blower Company introduced a new vaneaxial fixed pitch fan for high-pressure ventilation and
Image credit: New York Blower Company (The) industrial process applications. The belt driven product is available with multiple hub ratios while NYB’s selection software helps users identify the most efficient model for any given application.
The product line incorporates a cast aluminum wheel, heavy-gauge welded components and an industrial grade coating. They are available with volumetric flow capacities up to 100,000 cfm, static pressures up to 8” WG and operates at temperatures up to 200° F.
Sizing nomenclature is designated by a six-digit model number that specifies the wheel diameter, hub size and number of blades. They are also available in several mounting configurations that include mounting legs, duct mounting, roof mounting, suspended mounting and vertical mounting arrangements.
It's totally free for the person and before come here you can decide more of the things play tank trouble online free . Now try this option where you can get easy connectivity.