Facial Protection Integrates Impact Shield, Vented Goggle
Engineering360 News Desk | September 27, 2016Brass Knuckle has introduced the Vader Combo, which it says is an integrated splash goggle/face shield suitable for temperature extremes and wet conditions.
Vader Combo protects the face from hazardous conditions without fogging up. Image source: Brass KnuckleEquipped with an ANSI-rated polycarbonate lens with a hard coating, the vented aqua-green goggle has soft rubber seals around the nose, eyes and brow for a comfortable, custom fit. It is also designed with N-FOG, the company’s anti-fog coating that last 15 times longer than the minimum set forth by the European EN 166/168 standard.
Instead of attaching to a hardhat, the face-covering impact shield is an integral piece to the goggle. This allows the Vader Combo to move in tandem with the user’s head while keeping the protective cover closer to the face and minimizing splash back.
The unit targets workers in construction, water and sewer work, power washing, concrete work, grinding applications and more. Vader Combo is 99.9 percent UV protection-rated for outdoor wear.