Levoit has announced its Eleva series, a new line of HEPA air purifiers designed to prevent captured allergens and other airborne particles from escaping back into indoor spaces. The series includes two smart models: the Eleva 500X, designed for large, open areas, and the Eleva 300X, intended for bedrooms and small-to-medium-sized rooms.

Both models feature MaxSeal Technology, which creates a fully sealed filtration system that directs all incoming air through the HEPA filter. The design helps prevent pollen, dust, pet dander and smoke particles from bypassing the filter through internal gaps and reentering the room. According to Levoit, the system delivers filtration efficiency of 99.97% for particles as small as 0.3 microns, based on the IEST-RP-CC001.7 Type A standard.

Source: LevoitSource: Levoit

The Eleva 500X provides an AHAM Verifide clean air delivery rate (CADR) of 301 CFM for smoke, 298 CFM for dust, 299 CFM for PM2.5 and 319 CFM for pollen. It can clean a 467-square-foot room in 12.5 minutes at 4.8 air changes per hour. Noise levels range from 22 to 52 dB across four fan speeds and Sleep Mode.

The model also features multiple sensors that detect PM1.0, PM2.5 and PM10 particles, as well as volatile organic compounds and nitrogen dioxide. These sensors allow Auto Mode to respond to both particulate and gaseous pollutants generated by sources such as gas stoves, fireplaces, cleaning products, paint and furniture.

Its DuoShield Technology uses separate HEPA and activated carbon filters, allowing users to replace each filter independently. The main filter has a service life of up to two years, while interchangeable activated carbon filters are available for addressing household concerns such as pet-related pollutants, smoke, cooking emissions and persistent odors.

The smaller Eleva 300X shares the 500X's MaxSeal filtration system, DuoShield dual-filter design and two-year main filter life. It delivers an AHAM Verifide CADR of 161 CFM for smoke, dust and PM2.5 and 172 CFM for pollen. The unit can clean a 250-square-foot room in 12.5 minutes at 4.8 air changes per hour.

A three-channel sensor monitors PM1.0, PM2.5 and PM10 particles, allowing Auto Mode to adjust operation based on detected particulate levels. The unit operates at noise levels between 20 and 50 dB, with a minimum of 20 dB during overnight operation.

Both models feature displays that can be completely turned off at any fan speed, including maximum output, allowing users to operate the purifiers in darkened rooms. The Eleva 300X and 500X also carry Energy Star 3.0 certification. The 500X consumes up to 33 W while delivering a PM2.5 CADR of 299 CFM, while the 300X consumes up to 25.5 W and provides a PM2.5 CADR of 161 CFM.

Through the VeSync app, users can adjust settings, create operating schedules and monitor indoor air quality. The app also provides daily, weekly and long-term air-quality trends, while compatible voice assistants, including Amazon Alexa and Google Assistant, support voice control.

Both units display current particle readings and air quality index levels. The app's filter-monitoring feature estimates main filter life based on actual usage rather than a predetermined replacement schedule and provides separate replacement notifications for the main and activated carbon filters.

To contact the author of this article, email GlobalSpeceditors@globalspec.com