Understanding brushless DC axial fans
October 01, 2025Today’s high-technology industries require cooling products that have low power consumption and reduce high heat generation. Brushless DC axial fans with intelligent motion controls are made for applications that require high-performance cooling and protection from harsh weather conditions in outdoor and extreme environments.
Rugged design for effective cooling
The Intelligent Motion series Brushless DC Axial Fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, IP67 or IP68 levels of dust and moisture protection for applications that are used in moderate to very harsh environmental conditions.
Figure 1: Brushless DC axial fans with Intelligent Motion Controls are made for applications that require high-performance cooling and protection from harsh weather conditions in outdoor and extreme environments. Source: Pelonis Technologies
Intelligent motion control
The Intelligent Motion series Brushless DC Axial Fans include full-wave in-board circuit designs with multiple features that create air movement “intelligence.” By using controls that are programmable, voltage fluctuations from power supplies are reduced, protection is enhanced and optimum performance is ensured.
Intelligent motion controls improve operating efficiency and are ideal for green applications. Additional benefits include the following:
- Improved system performance
- Improved system reliability and life expectancy
- Fully programmable features that enable greater control and functionality
- Multi-alarm connections to run many fans at once
Figure 2: The Intelligent Motion series Brushless DC Axial Fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. Source: Pelonis Technologies
Intelligent motion controls include tachometer, rotation detection, life detection, pulse width modulation, automatic temperature control, current limit control, constant speed control, multiple alarm connections and others. Various controls can also be programmed for custom output.
Features and specifications
- Sizes from 25 mm to 172 mm
- 5 V, 12 V, 24 V, 48 V or custom nominal voltages
- Dual ball bearings
- Auto restart
- Locked rotor protection
- IP51, IP54, IP56 and up to IP67 dust and moisture protection
- Operating temperature: -10° C to 70° C
- Operating life: 70,000 hours
- RoHS compliant
- UL, cUL, CE
Applications
- HVAC
- Compact electronics
- Medical devices
- Industrial automation
- Aerospace and defense
- Automotive products
The Intelligent Motion series Brushless DC Axial Fans are well-suited for applications that require high performance, maximum environmental protection and customized control from a compact cooling device.
For additional information or for assistance with an application, contact Pelonis Technologies at sales@pelonistech.com or view the full catalog with specifications.