Variable Dispense Pump launched by Diener Precision Pumps for mission-critical tasks
GlobalSpec News Desk | September 17, 2025Diener Precision Pumps has launched its Exacta Series Variable Dispense Pump, which has been designed to deliver unmatched precision, reliability and flexibility for a range of medical, analytical and industrial applications.
The Exacta Variable Dispense Pump provides accurate, repeatable dosing with the flexibility of varying the dispensed volume with a simple command. With robust U.S. engineering and Swiss-quality manufacturing, the Exacta series is designed for longevity in demanding environments.
Source: Diener Precision Pumps
Key features include high accuracy (greater than 99.5%) and precision (less than 0.02% CV); variable dispense volumes for maximum application flexibility; precision machining and high-end materials optimized for long service life; wetted material customizable for compatibility with diverse fluid types; and motor, sensor and mounting options for seamless OEM system integration.
Lodi, California-headquartered Diener Precision Pumps designs and manufactures custom engineered positive displacement pumps for medical, analytical and industrial markets.
“While quality and reliability have always been hallmarks of Diener Precision Pumps, the true competitive advantage of the Exacta Variable Dispense Pump is its unparalleled precision,” said Bryan Nathan, director of product development at Diener Precision Pumps. “We work closely with our customers to develop more integrated, application-specific designs that reduce complexity, improve performance, and shorten their path to market. Achieving microliter dispenses repeatedly and reliably takes a rare combination of engineering rigor and manufacturing expertise.”
For more on the Exacta Variable Dispense Pump, visit the Diener Precision Pumps website.