End-to-end shielded Category 6A cabling system from CommScope
GlobalSpec News Desk | November 14, 2024CommScope has introduced the Systimax GigaShield X10D end-to-end Category 6A shielded platform for high-speed copper networks. The platform builds on the company’s Systimax 2.0 portfolio, with F/UTP, F/FTP and S/FTP cabling along with MiNo shielded patch cords, MGS600S jacks (pictured below), InstaPatch integration, and preloaded panels supporting imVision and VisiPort solutions.
Source: CommScope
As the latest addition to the SYSTIMAX 2.0 portfolio, the platform offers F/UTP, F/FTP and S/FTP cables and patch cords with optimal electromagnetic interference (EMI) and radio frequency interference (RFI) rejection. Installation and monitoring solutions particularly suited for light industrial and high-security environments can benefit from this technology.
Highlights of the GigaSHIELD X10D Cat 6A Shielded Platform:
- One platform supporting all indoor and outdoor Cat 6A shielded applications, far exceeding ISO/IEC and TIA/EIA industry standards for channel performance.
- F/UTP, F/FTP and S/FTP technology delivers optimal EMI and RFI protection.
- Eco-friendly design reduces single-use plastics; leverages a modular architecture to reduce the number of network components as well as resources needed to produce, distribute and support them; and carries an extended lifecycle to delay the need for upgrades and reduce the network’s carbon footprint.
- Full integration with port monitoring (SYSTIMAX VisiPORT) and AIM (SYSTIMAX imVision) solutions to monitor, troubleshoot and optimize network performance and resources in real time.
- New MGS600S jack offers compatibility with CommScope’s Jack Termination Tool (JTT) to ensure rapid, reliable installation.
- SYSTIMAX InstaPATCH pre-terminated assemblies improve install times up to 80% compared to field-terminated solutions.
- Full range of industry leading support options, including CommScope’s comprehensive 25 year product and application warranty and SYSTIMAX Assurance program, which includes design assistance and more.