E-Z LOK offers installation tools for different type inserts
GlobalSpec News Desk | October 17, 2024E-Z LOK, a manufacturer and distributor of threaded inserts for metal, plastic and wood, has a wide range of installation tools available regardless of the type of threaded insert being used. These include drive tools for E-Z LOK (solid wall) inserts, knife thread, coil and hex drive.
E-Z LOK tools install solid wall inserts for metal without engaging the insert internal threads. This speeds up the installation process and eliminates the possibility of cross-threading or stripping. Furthermore, drive
Source: E-Z LOK tools fit standard power drills and drill presses for an easy and efficient installation process. They are versatile and adaptable to various metalworking applications ranging from industrial projects to automotive repairs. Drive tools are designed for threaded insert installation in metal as well as woodworking.
Installation tools for E-Z knife threaded inserts are engineered to improved accuracy, reduce effort, prevent insert damage, enhance strength of connections and increase project efficiency. It ensures that threaded inserts are installed correctly and securely. Optionally, power drive wood insert tools provide efficiency and consistency, making them ideal for high-volume projects.
The E-Z Coil tools can quickly fortify, or repair, tapped holes in soft metal materials. Each mandrel-style insert tool and manual tang break tool offer a low-cost solution for efficiently installing the company’s premium inserts. Installation tools are available for every insert size E-Z LOK offers.
Hex drive installation tools are high-grade and ideal for softwood installation applications. These tools provide the needed control to achieve precise and snug threaded insert installations each time. Versatility is at the core of the tool collection. Threaded insert tools are constructed using top-quality materials, ensuring they are durable, dependable and ready to tackle numerous installations without faltering.
Free sample on request.
CAD files on this product can be downloaded in over 100 file formats from the E-Z LOK website.