Leica Geosystems launches its Machine Smart Antenna
GlobalSpec News Desk | July 10, 2024Leica Geosystems, a provider of surveying and geographical measurement technology, has announced the launch of Leica iCON gps 120 — a smart antenna designed to empower construction professionals with scalable and flexible machine control solutions.
The new Leica iCON 120 Machine Smart Antenna is integrated into the existing Leica MC1 solution platform. Thanks to its flexibility, scalability and modularity, it extends the machine control solution offering to more applications and machine types. Construction machines like compaction rollers, which usually require only sub-meter accuracy without heading, can now be equipped with a Leica MC1 machine control solution. This allows streamlined operations and consistent workflows between heavy construction equipment that vary in application requirements. Using the Leica MC1 machine control solution enables more accurate and quicker task completion, significantly enhanced fleet efficiency, reduced waste and more environmentally friendly operations.
Construction customers can start with a single GNSS solution using a satellite-based augmentation system (SBAS) or HxGN SmartNet PPP service. Once they need to advance their systems to higher specifications, they can easily upgrade to an RTK solution with low or high accuracy by adding the communication unit Leica CR50. With a second iCON gps 120 Machine Smart Antenna, customers get a full high-accuracy dual GNSS solution with heading. The iCON gps 120 customizable solutions will suit their requirements, regardless of machine control accuracy or specifications. Moreover, the antennas can be easily switched between Leica MC1 prepared machines, thanks to the easy mounting and dismounting, such as the quick disconnect system.
Source: Leica
The Leica iCON construction portfolio offers a comprehensive range of hardware and software to fit every construction professional’s needs. With the Leica iCON portfolio, Leica Geosystems provides customers with the power of choice: They can select from various digital solutions based on their specific machine and application needs. Whether they require basic functionality or more advanced applications, the Leica iCON portfolio offers matching solutions.
For further information about the Leica iCON gps 120, please visit the Leica website.