Meet the ZP4 — The industry's most compact circumferential piston pump
Diana Aoun | April 10, 2024Ampco Pumps presents the ZP4, a groundbreaking addition to the industry's lineup of circumferential piston pumps. Engineered with a focus on compact design and efficiency, the ZP4 is tailored for sanitary low-flow and dosing applications, delivering unparalleled accuracy, reliability and efficiency.
Distinguishing itself from its counterparts, the ZP4 features a unique ZERO rotor to rotor contact design and robust stainless-steel construction. This innovative approach eliminates the risk of product zone contamination from pump wear, ensuring the integrity of sensitive liquids in sanitary environments.
Source: Ampco Pumps
The ZP4's compact design coupled with its high-efficiency performance sets a new standard in the industry. Its self-priming capability and ability to handle particulate-laden liquids make it an ideal choice for various applications.
Maintenance and cleanup are also streamlined with the ZP4's front-loading seal design, while its non-galling Alloy 88 rotors and 316L stainless-steel body ensure long-lasting durability.
Featuring five seal options, including single and double mechanical seals, O-ring seals and lip seals, the ZP4 offers versatility to meet specific application requirements.
Furthermore, the ZP4's direct coupling to a servomotor enhances operational efficiency, making it the most efficient compact sanitary pump available.
Overall, the Ampco ZP4 represents a significant advancement in sanitary pumping technology. With its compact design, innovative features and customizable options, it addresses the evolving needs of industries requiring precision, reliability and efficiency in their pumping operations.