AchieVe fiber optic Ethernet patch cables from AutomationDirect
GlobalSpec News Desk | March 26, 2024AutomationDirect has expanded its offerings of network cabling options in its communication product lineup with the addition of new AchieVe brand fiber optic Ethernet patch cables. These cables provide reliable low-cost multi-mode fiber connections and contain optical fibers that transmit data signals as light, offering much higher transmission speeds than copper cables, and are naturally immune to electromagnetic interference.
Source: AutomationDirect
250 μm multi-mode fiber cables in lengths up to 10 m (32.8 feet) are available in OM1, OM2, OM3 and OM4 versions with numerous connector options, including LC duplex to LC duplex, SC duplex to LC duplex, ST duplex to ST duplex, and LC duplex to ST duplex.
The new AchieVe fiber optic cables are ideally paired with STRIDE Ethernet switches containing built-in fiber optic ports or STRIDE transceiver modules.