Bundled fiber trunks speed up installation
GlobalSpec News Desk | December 12, 2024The new bundled fiber trunks product line from Siemon is engineered to streamline fiber-optic network installation and reduce deployment time. The trunks provide as much as 50% savings in deployment time while optimizing pathway capacity.
"By simplifying the process and reducing installation time, we’re empowering our customers to achieve their project goals more efficiently and effectively,” commented Tony Walker, fiber product marketing manager for Siemon.
The bundled cables, available with single mode or multimode fiber, are designed to perform like single-
Source: Siemonjacket fiber. The bundled solutions can be customized to meet exact-fiber-count requirements, and the modular design permits expansion and upgrades. Robust construction and advanced materials provide superior protection against environmental factors, ensuring long-term performance.
The fiber trunks’ plenum/low smoke free of halogen (LS0H) mesh lining delivers optimal performance and compliance. The mesh enables the construction of high-density fiber trunks from single-jacket eight- and 12-fiber cables — speeding up the time it takes installers to get these cables.
The solution’s pulling eye makes installing and removing network cables easy. The trunks are designed to handle pulling tensions of up to 100 pounds, ensuring a smooth and efficient cable installation.
The trunks integrate into Siemon’s high-density and ultra-high-density environments.