The Quantim QMC series from Brooks Instrument is a third-generation Coriolis mass flow meter and controller for use in low-flow applications. The all-new QMC series features an advanced digital architecture with considerably increased multi-variable outputs, as well as superior diagnostics to provide best-in-class accuracy and zero stability for demanding applications.

One of the most notable features of the QMC series is its high-performance Coriolis sensor for measuring and reporting mass flow, volume flow, density and temperature. Due to this unique sensor design, it enables precise and reliable measurement of low flow rates hence making it suitable for use in the chemical, pharmaceutical and food and beverage industries.

Source: Brooks InstrumentSource: Brooks Instrument

Besides having state-of-the art sensor technology, the QMC series provides integrated control valve and onboard control electronics as well. This makes the process of installation, setup and maintenance easy, along with better process control and predictive maintainability.

In terms of tube sizes and flow ranges, the QMC series is available with liquid or gas connections with different seal materials. This new system also includes an easy to reach service port, coplanar valve and diagnostic alarms and warnings, which provide early indication of potential process issues.

The Quantim QMC series from Brooks Instrument is a powerful option for low-flow measurement and control. It provides accuracy and dependability across a variety of applications through its superior sensor technology, integrated control valve and improved diagnostics.

To contact the author of this article, email GlobalSpeceditors@globalspec.com