RectorSeal introduces pH-Pro condensate neutralizer, enhancing condensate management solutions
GlobalSpec News Desk | January 16, 2024Heating, ventilation, air conditioning and refrigeration (HVAC/R) and plumbing products manufacturer RectorSeal LLC has introduced pH-Pro condensate neutralizers to the company’s full line of condensate management products.
The pH-Pro products are code-compliant and work to safeguard drains, sewers, septic systems and treatment facilities from the acidic condensate produced by condensing appliances, including boilers, water heaters and gas furnaces. Condensate neutralization is a code requirement in many parts of North America.
Source: RectorSeal LLC Where required, acidic condensate must be neutralized before it enters the drainage system.
The variety of pH-Pro products includes tube style, recharge kits and integrated condensate pumps. The tube-style neutralizers have patented, built-in unions with O-ring seals at each end. The unions ensure ease of installation, service and media replacement. The clear tube allows for accurate visual inspection. All pH-Pro recharge kits include a spare O-ring when applicable for a secure connection. Two sack-filled condensate neutralizing pumps are available with up to 6 million BTU/h of appliance input and feature a large diameter screw-on cap for easy installation of pH-Pro media and visual inspection.
“RectorSeal is proud to include pH-Pro condensate neutralizer products in our full line of condensate management products,” said Karina Eureste, product development manager at RectorSeal. “Our entire lineup is tested and trusted to provide our customers the best solutions to avoid costly damage caused by condensate.”
Since 1937, RectorSeal has offered products that have built a steadily growing and loyal following among contractors due to differentiated and proven product performance. Further, the company is often the first to tackle and solve challenges professional trade contractors face. In 2015, RectorSeal became part of CSW Industrials, Inc. and it now plays a leading role in the latter's contractor solutions segment.