RF Explorer Pro Touchscreen Spectrum Analyzer introduced by RF Venue
GlobalSpec News Desk | January 06, 2024RF Venue, a manufacturer of radiofrequency (RF) spectrum tools and remote antennas, has introduced its new RF Explorer Pro, a touchscreen RF spectrum analyzer configured for wireless microphone and IEM users.
Featuring an integrated 6 GHz spectrum analyzer as well as frequency coordination and Wi-Fi analysis tools, the unit enables users to maximize the performance of wireless microphone and in-ear monitor systems in a venue via an intuitive touchscreen.
Source: RF Venue
When connected to a local network using a VNC viewer compatible across PC, macOS, Android and iOS devices, the unit can be fully remote controlled to monitor, manage and capture spectrum data. Further, the CPU in the RF Explorer Pro enables frequency coordination calculations, real-time interference monitoring and intermodulation analysis. Advanced data display modes such as Waterfall 2D and 3D views are presented on an 8 inch touchscreen. Built-in memory automatically records, saves and replays spectrum data scans with a video-style playback slider. Users can export captured CSV data to a USB drive for use in other software applications such as RF Venue’s online Wireless System Builder, Shure Wireless Workbench, Audio-Technica Wireless Manager, Sennheiser Wireless System Manager, Excel and more.
The RF Explorer Pro features a set of inputs and outputs including USB-C for power and USB 3.0 for data export and network connection. To aid in system configuration, coverage range testing and to enhance real-time monitoring during an event, a mini-HDMI output allows connection to an external display. The analyzer also offers continuous system monitoring and alerts based on configurable limit parameters. Internal 4500 mAh lithium-ion batteries provide 3.5 to 5 hours of operation from a full charge via the USB-C port. RF Explorer Pro can be remote controlled over any network connection by connecting an Ethernet adapter via USB.
For more information, visit the RF Venue website.