Elliott Equipment recently introduced its new D47 digger derrick. The D47 is a high-performance digger derrick that is designed to meet the needs of distribution applications.

With a reported 26,000 lb maximum lifting capacity, the D47 serves a range of lifting and material handling tasks. It also has a 17 ft to 26 ft digging radius, which makes it capable of reaching hard-to-reach areas. Additional features of the D47 include 46 kV insulation, independent boom operation, transferable pole guide, line body and rear mounted hydraulic tool circuit.

Source: Elliott EquipmentSource: Elliott Equipment

The D47 also offers full pressure, open center hydraulic controls, hydraulic side load protection, a planetary swing drive and winch motor, which are typically found on larger machines and a control console with high back air suspension seat.

For more on the D47 digger derrick, visit the Elliott Equipment website.

To contact the author of this article, email GlobalSpeceditors@globalspec.com