A new nanoparticle tracking analysis (NTA) system from Malvern Panalytical is powered by machine learning coupled with designed-in smart features. The NanoSight Pro simplifies nanomaterials characterization, enabling every user to quickly generate reproducible, robust and high-quality data.

The NanoSight Pro features upgraded NS Xplorer software and delivers advanced capabilities and improved accessibility for all users. The new instrument boasts best-in-class, ultra high-resolution size and concentration measurements for nanomaterials, up to three times faster than ever before. Previous limitations linked to small biological particles and other low-scatterers are overcome by a system optimized for use with samples including exosomes, viruses, vaccines and drug delivery systems.

Source: Malvern PanalyticalSource: Malvern Panalytical

The instrument offers a compact footprint and is powered by machine learning coupled with cutting-edge technology, including an upgraded temperature controller, which allows stress and aggregation studies to be performed at up to 70° C. There is a dedicated fluorescence mode, enabling confident detection of fluorescent subpopulations, and allowing their discrimination from the total population. Advances in fluorescence measurement provide powerful insights into sample specificity while opening new possibilities in diagnostic and therapy applications.

As nanotechnology finds more and more applications, especially in key fields like drug delivery and virus and vaccine research, high-quality analytical characterization has become even more important. The NanoSight Pro ensures a user's analysis can keep up with the speed of innovation, decoding the nature of complex nanomaterials and bringing new discoveries to light.

To contact the author of this article, email GlobalSpeceditors@globalspec.com