Comfortable and safe ferrule crimping
GlobalSpec News Desk | June 22, 2023New, easy-to-use 360° crimp tools from Conta-Clip provide precise and safe crimping of wire-end ferrules according to DIN 46228 up to 16 mm² conductor cross-section. The PZD 16/R and PZU 16/R crimping pliers are supplied with a square or trapezoidal crimp insert, respectively.
The inserts can be exchanged quickly without tools, and above all, they can be adjusted by 360° in 45°
Source: Conta-Clip increments. This allows users to adapt them to their preferred posture and work comfortably even in hard-to-reach places.
One tool is sufficient for ferrules with and without insulating collars, up to 18 mm in length, with cross-sections from 0.08 mm² to 16.0 mm² and also for twin sleeves from 2 x 0.25 mm² to 2 x 10.0 mm². The crimp is automatically adapted to the conductor cross-section. The crimp tools are durable, ergonomic and designed for fatigue-free work: they are compact, lightweight, handy and self-opening via an internal spring. They have soft handles with molded slip protection, and crimping requires minimal effort. An unlockable forced lock ensures work safety. The crimp tools are made of high-strength special steel, with a special coating for the most stressed parts.
Discover more about the PZU 16/R with trapezoidal crimp insert and the PZD 16/R with square crimp insert.