Heat pump technology developer SpacePak has expanded its inverter series line of Solstice air-to-water heat pumps with the Solstice Inverter Extreme. This inverter-driven cold climate air-to-water heat pump providesSource: SpacePakSource: SpacePak hydronic heating, cooling and domestic hot water without the use of fossil fuels.

Features include an inverter-driven compressor, inverter-driven fans and fan motors. Enhanced vapor injection technology allows for high-performance heating operation in outdoor temperatures as low as -22° F (-30° C) while delivering reliable water temperatures as high as 130° F (54° C). The unit comes equipped with an advanced flexible control platform that offers intelligent operation and precise load matching for optimized efficiencies and outputs in all climates and conditions.

To contact the author of this article, email GlobalSpeceditors@globalspec.com