If you’re currently struggling to generate hot water with tank steam sparging, steam ejector jets or using indirect heat exchangers, then you must consider switching to a Pick Steam Injection Heating System.

Pick Heaters provide accurate temperature control, are energy efficient, saving you up to 28% in fuel costs. They are instantaneous, supplying on-demand hot water. No more waiting for storage tanks or exchangers to reach temperature. A Pick Heater system also uses less floor space available for other process equipment. The Pick Heater has a low sound level of <85 dBA and a low liquid side pressure drop of <1 PSI.

Pick Systems have been providing superior performance to the process industry for over 75 years!

Pick Direct Steam Injection Systems are used to heat any liquid or slurry instantly on a continuous straight-through basis.

The Pick system injects medium-to-high-pressure steam into the liquid through hundreds of small orifices. Fine “streams” of steam are instantly absorbed by the liquid inside the housing, resulting in 100% heat transfer.

Pick Heaters are used throughout process plants on applications such as hose stations for plant washdown, hot water for jacketed tanks, clean-in-place, and general process water just to name a few.

The Pick Heater, designed for accurate temperature control, quick response, energy efficiency; compact design, smooth and quiet operation; with minimal pressure drop and low maintenance.

Pick Heaters has offered dependable and precise process heating solutions since 1945.