PVC armor cable assemblies are sealed to IP67
Engineering360 News Desk | April 25, 2022Amphenol RF has expanded its ruggedized product portfolio with new IP67 sealed bayonet Neill–Concelman (BNC) and threaded Neill–Concelman (TNC) cable assemblies. These assemblies feature an innovative flexible PVC conduit that is used to wrap the length of the cable to provide an extra layer of protection in rough environments. This unique design makes the BNC and TNC cable assemblies ideal for a number of applications in the industrial, military and commercial space.
BNC cable assemblies utilize high-quality connectors which feature the familiar bayonet coupling mechanism
Source: Amphenol RF for easy mating and unmating. These connectors are manufactured from machined brass and die-cast zinc with nickel plating. They offer reliable electrical performance up to 6 GHz. TNC cables assemblies are made with similar materials and feature a threaded coupling mechanism to ensure stable 6 GHz performance in volatile environments.
Ruggedized BNC and TNC cable assemblies are IP67 moisture-resistant and are engineered utilizing the industry and military standard RG-58 flexible cable. These 50 ohm assemblies are available in in-series plug to plug configurations for both interfaces in standard lengths from 6 in to 100 ft.