Dunkermotoren is exhibiting at MD&M West in Anaheim, California, April 12 to 14, 2022, at booth 2978 (in the Germany Pavilion).

Dunkermotoren’s product portfolio includes brushless and brushed DC motors up to 5 kW, AC motors and linear systems. Dunkermotoren incorporates a modular system to combine their motors with planetary and right-angle gearboxes, encoders, brakes and integrated or external electronics into a single package. This allows for configurable solutions for any application. The products are all designed and manufactured inSource: DunkermotorenSource: Dunkermotoren Germany, and customer-specific solutions can be implemented even in small quantities.

Dunkermotoren’s rotary solutions are ideal for uses such as packaging applications. Allowing for variable speed/variable torque applications with high bearing load capabilities provides the ideal drive for vertical form-fill-seal, case packers, conveyor and belt driven applications.

The linear systems are fast, precise, maintenance- and wear-free and can replace pneumatic and hydraulic solutions for extended life and environmentally friendly solutions. Dunkermotoren’s linear systems can be single or multiple axis combined into a gantry system. Typical uses include material handling and pick-and-place applications. Dunkermotoren is known in the medical sector for their high reliability, long life and solutions-based approach.

To contact the author of this article, email GlobalSpeceditors@globalspec.com