Powerful lithium-sulfur battery designed for mobile applications
S. Himmelstein | March 30, 2022Innovative lithium-sulfur cathode technology from Berlin-based Theion promises to triple battery range and usage time compared to conventional lithium-ion cells.
Company engineers have focused on sulfur to replace more commonly used and higher cost cathode materials such as nickel and cobalt. Sulfur is 99% cheaper to source than cathode materials used in state-of-the-art lithium-ion batteries, and the new battery cells also require 90% less energy to produce from raw material to finished cell.
The production process combines the crystal material properties of sulfur with carbon nanotubes and a
Sulfur replaces cathode materials with high processing costs, such as nickel and cobalt. Source: Theion proprietary solid electrolyte. Pure sulfur wafers are synthesized by a direct crystal imprinting method directly from molten sulfur in a few seconds. The flexible process requires no slurry coating, solvents, water or drying to produce any geometrical shape of wafer adapted to a specific product shape.
The resulting cathode operates at low porosity and use of the active material to achieve high energy density is maximized by the inclusion of conductive paths. A proprietary solid-state polymer electrolyte operates in the voids of the sulfur wafer. Current cell iterations use lithium metal foil as anodes.
The battery technology is compatible with a bipolar cell arrangement to maximize energy and power content. Targeted performances are:
- Gravimetric energy density ≥ 1,000 Wh/kg
- Volumetric energy density ≥ 1,500 Wh/l
- Power capability ≈ 12.000 W/kg
- Cycle life ≥ 1,000 at 1° C
- Operational temperature -20° C to 60° C
The first batteries will be shipped to aerospace customers later in 2022 as part of the qualification stage.