DVIGear introduces HyperLight mini DisplayPort 1.4 cables
Engineering360 News Desk | December 03, 2021DVIGear has introduced the latest member of its growing family of HyperLight active optical cables (AOC) that supports both full-size and mini DisplayPort connections. These cables enable the extension of DisplayPort 1.4 signals with aggregate data rates up to 32.4 Gbps. (HBR3) and are HDCP 1.4/2.2 compliant. They support resolutions of up to 8 K/30 Hz (4:4:4) for cable lengths of up to 50 m and 4 K/60 Hz (4:4:4) for cables of up to 100 m.
These cables are equipped with mini DisplayPort connectors at both ends of the cable, providing direct connection to both mini DisplayPort sources and displays without the need for any intermediary adaptors or dongles. Each cable also includes a set of detachable docking plugs that enable direct connection to full-size DisplayPort devices at either side of the cable. A locking pin is included to prevent inadvertent disconnection of the docking plugs from the cable.
HyperLight cables are designed for use in mission critical applications where image quality and long-term
Source: DVIGearreliability are paramount. With a mean time between failure of greater than 150,000 hours, or greater than 17 years, and an in-field failure rate of less than 0.1%, these cables deliver unbeatable reliability in any application. The high-speed DisplayPort signals are transmitted over four optical fibers, which make them immune to interference from environmental noise. The optical transmission path provides a very low radio frequency interference/electromagnetic interference profile, which allows the cables to be installed in sensitive applications with strict security requirements. The cables draw power from the connected DisplayPort source, eliminating the need for an external power supply. These features make the cables ideally suited for applications that require ultra-high resolution DisplayPort signals to be extended over long cable runs up to 100 m with flawless image quality.
Constructed using a hybrid design of 4x polyfluorinated optical fiber and 6x copper wires, HyperLight cables are plenum rated, rugged yet lightweight and highly flexible, with a minimum bend radius of just 2 mm. To minimize cable diameter during installation, the full-size DisplayPort docking plugs may be detached, revealing the cable’s cross-sectional area that measures just 8 mm x 13 mm. These features, plus an optional pulling sleeve, make the cables easy to install even in narrow conduits or in plenum air spaces.