Free-standing enclosure offers greater versatility
Engineering360 News Desk
|
July 08, 2021
Rittal North America, a global manufacturer of industrial and IT enclosures, has unveiled the new VX SE free-standing enclosure system that offers greater versatility. For applications where Rittal’s AX compact enclosures are too small and the TS 8 baying enclosures are too large, the VX SE is an ideal midway alternative for operations where baying is not required. Additionally, the VX SE size range includes a 300 mm deep version that is suitable for use where space is limited.
Source: Rittal North AmericaThe VX SE offers quicker time-to-delivery and faster, streamlined assembly, enhanced reliability, greater safety and compatibility with other Rittal systems. With advantages such as high protection categories, a wide range of sizes from 300 mm depth to 1,800 mm width, different material options in carbon steel and stainless steel, and simple and complete engineering, the VX SE is an ideal
stand-alone solution to help panel builders, machine builders, systems integrators and end users increase their productivity.
The VX SE is ideal for many applications which can be accommodated with a single enclosure. For example, with its high level of torsional rigidity, the VX SE is well-suited to cope with dynamic loads and stresses when used with compact machinery and equipment and their power distribution and automation components. Additionally, to meet the exacting hygiene standards of the food and beverage industry, the VX SE high protection category of up to IP 66/NEMA 4X allows cleaning with high pressure water jets.