Clearing clogged sink, tub and laundry drains is easier with the PD-25 Auto Handy. We’ve miniaturized our big machine power cable feed and put it on the Handy to give you feeding speed and convenience you haven’t seen before in a hand operated drain cleaner. Operate the PD-25 Auto Handy as a hand tool – or a power tool! Simply remove the turning handle and attach a 3/8 inch or 1/2 inch electric drill for extra muscle on tough clogs.

Features

  • Clears 1-1/4 inch to 3 inch sinks, tubs and laundry drain lines
  • Automatic feed drives and retracts able at up to 16 ft/min
  • Feed handles 1/4 inch, 5/16 inch and 3/8 inch cables - no adjustment or parts required
  • Removable turning handle allows you to attach unit to an electric drill
  • Holds 50 ft of 1/4 inch or 5/16 inch, or 35 ft of 3/8 inch Flexicore cable
  • Sturdy plastic container has been drop tested from 8 feet without damage
  • Flexicore wire rope center cables have unequalled strength yet the right amount of flexibility
  • Made in U.S.A.