The PL1750 hydraulic puller from Condux Tesmec is ideal for a wide range of underground pulling applications including power transmission and distribution cable installation, telecom and fiber.

The PL1750 offers 40,500 lbf (180 kN) of pulling force respectively and is designed for stringing one rope up to 13⁄32 in (28 mm) in diameter. The bull-wheel grooves on the PL1750 are made from heat treated steel. The PL1750 comes standard in a DOT-certified trailer mount configuration.

The unit features a new digital interface with a 7 in color display and integrated pull and speed recorder. A radio remote control provides total user machine control while integrating with the new digital HMI providing automatic power management and full safety controls.

Source: Condux TesmecSource: Condux Tesmec

The Condux Tesmec line of hydraulic pullers, tensioners, puller-tensioners and stringing blocks represents the safest and most reliable equipment in the power transmission and distribution industry, according to the company.

To contact the author of this article, email GlobalSpeceditors@globalspec.com