Flood-Guard, from General Pipe Cleaners, prevents basement flooding. It operates like a check valve to seal off water back-up caused by overloaded sewers.

The Flood-Guard can be installed in minutes. A screwdriver is all that you need. Once in place, it can prevent property damage and a very messy clean-up job. Float models are available in 2-inch, 3-inch, and 4-inch sizes.

For extreme, extended pressure (for instance, where homemade seals have popped out of the line) we recommend our standpipe models. Standpipe models are available in 3-inch and 4-inch sizes. The 4-inch Standpipe Flood-Guard is threaded to receive 1-1/2 inches IPS pipe. On the 3-inch model, the pipe is slipped through the rubber gasket before the screws are fully tightened.

Gaskets are made of molded rubber, and all metal parts are plated or stainless steel.