Harbour Industries receives M25038/3 QPL
Engineering360 News Desk
|
April 22, 2021
Harbour Industries LLC, a Marmon/Berkshire Hathaway company, has achieved qualification to MIL-DTL-25038/3 from the U.S. Department of Defense, Defense Logistics Agency. With a continuous operating temperature rating up to 260° C, AeroPOWER Firezone M25038/3 wire and cable are high-temp solutions with fire-resistant insulation for harsh environments such as aircraft engines.
Source: Harbour IndustriesHarbour’s QPL includes gauge sizes 22 through 12, with color code options per the MIL-DTL-25038 slant sheet. These
flight-critical cables meet or exceed the industry standards for weight and space as well as remaining fire-resistant for fifteen minutes at 2,000° F.
“We are pleased to add this key Mil-Spec approval. Harbour Industries continues to be a trusted source for aerospace wire and cable. With this latest QPL we can now support critical firezone applications,” said Robert Canny, president.