Harbour Industries LLC, a Marmon/Berkshire Hathaway company, has achieved qualification to MIL-DTL-25038/3 from the U.S. Department of Defense, Defense Logistics Agency. With a continuous operating temperature rating up to 260° C, AeroPOWER Firezone M25038/3 wire and cable are high-temp solutions with fire-resistant insulation for harsh environments such as aircraft engines.
Source: Harbour IndustriesSource: Harbour IndustriesHarbour’s QPL includes gauge sizes 22 through 12, with color code options per the MIL-DTL-25038 slant sheet. These flight-critical cables meet or exceed the industry standards for weight and space as well as remaining fire-resistant for fifteen minutes at 2,000° F.

“We are pleased to add this key Mil-Spec approval. Harbour Industries continues to be a trusted source for aerospace wire and cable. With this latest QPL we can now support critical firezone applications,” said Robert Canny, president.

To contact the author of this article, email GlobalSpeceditors@globalspec.com